-Easy access to the Internet using dial up service. Simply plug the modem into the USB port and connect the phone line to the other end. -Speed: Data up to 56 kbps, fax at 14.4 kbps -Supports caller ID, wake on ring, telephone answering (V.253), modem on hold -V.92 software support
Specs
Alternatives
Options
Technical details
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
32 g
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
26.20 x 74.90 x 18 mm
Environmental conditions
Operating humidity range
8 - 95 %
Environmental conditions
Operating temperature range (T-T)
5 - 35 °C
Modem
Modem speed
56 Kbit/s
Certificates
Safety
List of regulatory standards for all countries in which this product has been certified