IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > line matrix printers > Lexmark 13L0183

4227 Plus Forms printer

Brand: Lexmark
Product code: 13L0183
EAN/UPC code: 0734646004848
Category: line matrix printers 
Release date: 22 Jul 2006
Info modified on: 04 Aug 2008 11:21:15
Forms Printer 4227 plus Dot 9-pin 136 columns 720cps
13L0183 Lexmark
4k

Rugged, high-speed, reliable forms printer for unattended printing.

Unique 18-pin print head that alternates between two 9-pin sets, extending the life of the print head. Versatile print head adjusts automatically between different paper thicknesses, saving you the trouble of manual adjustments.

- Standard 60KB Receive Buffer Memory.
- Optional Tractor 2 Feeder allows loading ... More>>>

Specs
Alternatives
Options
Print technology
Print head 18-pin
Print quality
Resolution 240 x 144 pixels
Paper handling
Paper dimensions 420 x 559 mm
Paper handling Single Sheet Manual Feed Slot, Front Tractor Feeder
Technical details
Fonts included Fast Draft, Draft, Courier, Gothic - 10, 12, 15, 17.1, 20 cpi
Interface IEEE 1284
Emulations Epson, PPDS
Noise level 55 dB
I/O ports 1 x Centronics IEEE 1284 Bidirectional Parallel;
1 x Serial RS232C / RS422.
System requirements
Compatible operating systems Microsoft Windows 2000 (Professional/Server/Advanced Server)
Microsoft Windows NT (4.00/4.00 Server)
Microsoft Windows Me
Microsoft Windows XP (Home, rofessional)
Microsoft Windows Server 2003 (Standard, Enterprise)
Microsoft Windows 98 2nd Edition
Microsoft Windows XP Professional x64
Microsoft Windows Server 2003 (Standard, Enterprise) x64 Edition
Microsoft Windows Server 2003 x64 Edition (Standard, Enterprise) running Terminal Services.
Weight & dimensions
Weight 16500 g
Dimensions W x D x H 619 x 287 x 275 mm
Packaging data
Package dimensions (W x D x H) 793 x 422 x 397 mm
Certificates
Certification Energy Star, UL 60950-1, CSA, FCC Class B, ICES-003 Class B, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, C-Tick Class B, SABS EM 55022 Class B, EN 55024
10 offers, from €1655.69