The Scanner Shelf snaps onto the top of the C772 printer to support the Lexmark 4600 MFP Option scanner unit. Requires the Printer Stand (pn 16N1708) if used with the Lexmark 4600 MFP Option and any additional paper drawers or the duplex unit. Included with the Lexmark X772e MFP.
Specs
Alternatives
Options
Technical details
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
139 x 602 x 427 mm
Weight
2950 kg
Technical details
Case or master carton dimensions (W x D x H)
279 x 603 x 489 mm
Case or master carton weight
5000 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet