|
|
|
|
The built-in ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line. Connect multiple computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your home network. You can share files, printers, hard drive space and other resources, or play head-to-head PC games. Attach four PCs directly, or
...
More>>>
connect more hubs and switches to create as big a network as you need. The Gateway's Router function lets your whole network share a single high-speed Internet connection. The ADSL2 Gateway protects your PCs from most known Internet attacks with a powerful Stateful Packet Inspection firewall. It can also serve as a DHCP Server, and supports up to five VPN tunnel endpoints, so you can securely connect to corporate networks. Safeguard your family with Parental Control features like Internet Access Time Limits and Key Word Blocking. And even with all this power, set up is a snap with the web browser-based configuration utility.
With the Linksys ADSL2 Gateway with 4-Port switch at the heart of your home network, you're connected to the future.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Management protocols |
Port Filtering, MAC, IP Address Filtering, DMZ Hosting, NAT Technology |
| Data link protocol |
IEEE 802.3u, IEEE 802.3, ITU G.992.1 (g.dmt), ITU G.992.2 (g.lite), ITU G.992.3, ITU G.992.5, ANSI T1.413i2 |
| Security algorithm supported |
SPI |
| MAC address filtering |
 |
| Networking features |
Ethernet |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
CAT 5 UTP (Ethernet), ADSL
|
| Cable type |
RJ45, RJ11 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4 10/100 Auto MDI-X LAN 1 ADSL
|
| Minimum system requirements |
Internet Explorer 5.0 / Netscape Navigator 6 CD-ROM ADSL |
| Minimum RAM |
64 MB |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
186 x 154 x 48 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
395 g
|
|
| Certification |
FCC Part 15 Class B, FCC Part 68, UL 1950, CE, CS03 |
| Power requirements |
12VDC 1A |
| Operating humidity range |
10-85 % |
| Storage temperature range (T-T) |
-20-70 °C |
| Operating temperature range (T-T) |
0 - 40 °C |
| Power LED |
 |
| LED indicators |
Ethernet (1-4), DSL, Internet |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
FCC Part 15 Class B, FCC Part 68, UL 1950, CE, CS03
|
| Firewall security |
 |
| ADSL specification |
Annex A |
| VPN support |
5 VPN IPSec, VPN Passthrough IPSec, PPTP, L2TP |
|
|
|
|
|
|
|
|
|
|
|