Start
> modems
> Linksys AM200-EU
|
 |
ADSL Modem |
|
Brand: Linksys
Product code: AM200-EU
EAN/UPC code: 0745883570447, 4260039344315
|
Category: modems
|
|
|
|
|
Release date: 15 Nov 2006
Info modified on: 10 Sep 2008 17:21:56
High-speed ADSL modem
|
|
|
|
- High-speed ADSL modem gives you a fast, "always on" connection to the Internet - Incredible download speeds, up to 200 times faster than dial-up analog modems - Shares your existing telephone lines to connect to the Internet, without tying up the phone - Connects to your PC or Broadband Router over 10/100 Ethernet
The Linksys ADSL Modem gives you a blazing fast connection to the
...
More>>>
Internet, far faster and more convenient than a standard dial-up. ADSL technology lets you access the Internet using your existing phone lines, without interfering with your voice phone service -- you can talk on the phone and surf the net at the same time! The "always on" connection eliminates dial-up wait time and busy signals. Web surfing and your e-mail are instantly available, anytime.
Along with instant connectivity, you'll be surfing the web at speeds you never imagined possible. The ADSL Modem is compatible with the latest ADSL standards, including ADSL2 and ADSL2+. With its incredible speed, ADSL broadband service means no more waiting for slow downloads -- even the most graphic-intensive web pages load in seconds. Audio and video streams play smooth and glitch-free.
Installation is quick and simple. Connect it directly to any PC with an Ethernet port, and you’re ready to surf the Internet. Or connect it to a Linksys router and share that high-speed Internet access with everyone on your home network.
Harness the full potential of the Internet with the Linksys ADSL Modem.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Modem speed |
11 Kbit/s |
| Networking features |
ADSL2, ADSL2+ |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
RJ-11 RJ-45
|
| Operating temperature range (T-T) |
0 - 40 °C |
| Operating humidity range |
10-85 % |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-20-70 °C |
|
| LED indicators |
Power, Ethernet, DSL, Internet |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
110 x 110 x 32 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
135 g
|
| Certification |
CE, UL |
| Compatibility |
IEEE 802.3u, G.992.1 (G.dmt), G.992.2 (G.lite), G.922.3, G.992.5, T1.413i2 |
|
|
|
|
|
|
|
|
|
|
|