IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > network switches > Linksys SD205-EU

5-Port 10/100 Switch

Brand: Linksys
Product code: SD205-EU
EAN/UPC code: 745883556816, 0745883556816, 4260039341833
Category: network switches 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

5-Port 10/100 Switch
SD205-EU Linksys
23k

This newly-redesigned Linksys 5-Port 10/100 Switch can significantly increase your network traffic's speed. A switch serves the same function as a hub in a network design -- tying your network equipment together. But unlike a simple-minded hub which divides the network's bandwidth among all the attached devices, a switch delivers full network speeds at each port. Installing this cost-effective 5-Port ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Data transfer rate 200 Mbit/s
Networking
Slot type Base T/X
Management features
Management level LAN, VPN
Switch type Unmanaged
Connectivity
Ports quantity 5
Cabling technology Cat. 5
Connectivity technology Wired
Ethernet LAN (RJ-45) ports quantity 5
Weight & dimensions
Dimensions W x D x H 93 x 90 x 30 mm
Weight & dimensions
Weight 230 g
Energy management
Power over Ethernet (PoE) Support
System requirements
Minimum RAM 64 MB
Compatible operating systems Windows 95/98/Me/NT 4.0/2000/XP
Certificates
Compliance industry standards IEEE 802.3, IEEE 802.3u
Environmental conditions
Operating humidity range 20 - 95 %
Operating temperature range (T-T) 0 - 50 °C
Storage temperature range (T-T) -40 - 75 °C
Storage humidity 5 - 90 %
56 offers, from 17.48