The SPA400 features the ability to connect up to four (4) standard analog telephones lines to a Linksys Voice System (LVS) VoIP network and includes the additional benefit of an integrated voicemail application. The SPA400 utilizes multiple analog phone lines and automatically routes calls to and from your existing PSTN telephone service. Designed to be implemented with the LVS IP Telephony System,
...
More>>>
the SPA400 enables cost-conscience business users to leverage the high value features generally found only on more expensive PBX equipment. The SPA400 also includes an integrated voicemail application supporting up to 32 voicemail accounts or boxes with customized greetings, providing LVS users the ability to receive and playback voicemail messages from their Linksys IP Phones.
The SPA400 supports four (4) RJ-11 FXO ports to connect to the PSTN and also includes one 10/100 BaseT RJ-45 Ethernet interface that is used to connect to the local IP network. Compact in design, the SPA400 is perfectly suited for a small business in providing reliable operation for both VoIP and PSTN voice communication service.
Installed by the service provider, reseller, or end user, the SPA400 enables transparent PSTN gateway functionality for a VoIP telephony network and is a key element in building a solid business communications system.
<<<Less
Specs
Alternatives
Options
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 100base T RJ-45 Ethernet(IEEE 802.3) 1 USB 1.1 4 RJ-11 FXO Phone
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
101 x 28 x 101 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
220 g
Certificates
Certification
FCC part 15 class B & part 68, CE, UL, IC, CB
Energy management
Power requirements
100-240v
Environmental conditions
Operating humidity range
10 - 85 %
Operating temperature range (T-T)
0 - 45 °C
Storage temperature range (T-T)
-10 - 70 °C
Illumination/Alarms
Power LED
LED indicators
LAN, Port 1-4, USB
Technical details
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product