IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > gateways/controllers > Linksys SPA8000-G5

8-Port Telephony Gateway

Brand: Linksys
Product code: SPA8000-G5
EAN/UPC code: 4260039346500, 0745883581177
Category: gateways/controllers 
Release date: 01 Oct 2007
Info modified on: 07 2008 09:19:57
 PDF specs

8-Port Telephony Gateway
SPA8000-G5 Linksys
797k

Higher Density Voice Solution Scales with your Business

- Toll Quality Voice and Carrier-Grade Feature Support
- Large-Scale Deployment and Management
- Ironclad Security

The Linksys SPA8000 8-Port IP Telephony Gateway is a full featured Analog Terminal Adapter (ATA) for small business enterprises providing enhanced communication services via a broadband connection to the ... More>>>

Specs
Alternatives
Options
Protocols
Supported network protocols TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, PPPoE
Security
Security algorithm supported HTTPS, MD5 (RFC 1321), SIP TLS, 256-bit AES
Authentication method EAP-TLS, EAP-TTLS, EAP-PEAP
MAC address filtering
Connectivity
I/O ports 8 x RJ11, 1 x RJ-21, 1 x WAN 100baseT RJ-45
Weight & dimensions
Dimensions W x D x H 170 x 220 x 39 mm
Weight 1300 g
Certificates
Certification FCC (Part 15 Class B), CE, ICES-003, C-Tick Certification, RoHS, UL
Energy management
Power requirements 100-240v - 50-60Hz AC
Environmental conditions
Operating humidity range 10 - 90 %
Environmental conditions
Operating temperature range (T-T) 0 - 45 °C
Storage temperature range (T-T) -20 - 85 °C
Illumination/Alarms
Power LED
Technical details
Internal memory 16 MB
VPN support Pass-Through IPSec ESP, PPTP, L2TP
Voice codecs G.711 (a-law, μ-Law), G.726 (16/24/32/40 kbps), G.729 A, G.723.1 (6.3 kbps, 5.3 kbps)
46 offers, from 136.49