|
Full Featured IP PBX System for the Small Business and Home Office
- IP PBX system with high-end features comparable to traditional large business voice services - Supports 16 Linksys IP Phones per SPA9000 - Powerful self-configuration capabilities enabled with Linksys IP Phones - Works with most Internet Telephone Service Providers
The SPA9000 marries the rich feature
...
More>>>
set of high-end PBX telephone systems with the convenience and cost advantages of Voice over IP. It has common voice system features such as an auto-attendant, three way call conferencing, intercom, music on hold, call-forwarding and much more. The SPA9000 opens up access to the benefits of VoIP, including low cost long distance service, telephone number portability, and one network for both voice and data.
The SPA9000 is so easy to configure that a fully working system can be set up in minutes. New telephones are automatically detected and registered when they are connected to the SPA9000. The SPA9000 has an integrated web server that allow features to be configured using a web browser. The web server has multiple levels of password protected access to user and service level features. Service level settings may be locked by the Internet Telephone Service Provider to ensure they are not inadvertently corrupted. The Internet Telephone Service Provider also can remotely update the software and settings through a secure encrypted connection.
The SPA9000 works with any of the Linksys 900 Series IP Phones, such as the SPA901, SPA921, SPA922, SPA941, SPA942, and SPA962. Click here to learn more about Linksys Business Series IP Phones. Powerful configuration capabilities enable the SPA9000 to support many advanced features like shared line appearances, hunt groups, call transfer, call parking, and group paging. With its two FXS ports, the SPA9000 can support traditional analog devices such as telephones, answering machines, FAX machines, and media adapters. The SPA9000 supports 16 Linksys 900 series IP Phones.
<<<Less
|