|
|
|
|
The All-In-One Solution for Internet Connectivity and Telephony! - ADSL2+ Modem, Internet-sharing Router, 4-Port Switch and Wireless-G Access Point in one box. - High-speed ADSL2+ Modem gives you a fast, "Always On" connection to the Internet. - Connect your home PCs and other wireless devices to the Gateway and the Internet using the built-in Wireless-G Access Point, or connect
...
More>>>
directly with the 4-port Ethernet Switch. - Two standard phone jacks enable feature-rich telephone service over your DSL Internet connection.
The Linksys Wireless-G ADSL Gateway with 2 Phone Ports is the all-in-one solution for Internet connectivity. The ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line. Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point lets you connect up to 32 wireless devices to your network at up to a blazing 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at up to 11Mbps. Once your PCs are hooked up, you can share files, printers, hard drive space and other resources and the Gateway's Router function lets your whole network share your high-speed Internet connection.
Finally, there's a built-in phone adapter which enables high-quality feature-rich telephone service through your high-speed connection even while you're surfing the Internet. There are two standard telephone jacks, each operating independently -- like having two phone lines. With an appropriate Internet telephone service provider, you'll get low domestic and international phone rates and lots of other available special phone features.
To protect your data and privacy, the Wireless-G ADSL Home Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful WPA data encryption. Configuration is a snap with any web browser.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Security algorithm supported |
WEP 64, 128 |
| MAC address filtering |
 |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
CAT 5 UTP, RJ11
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
ADSL 4 x RJ45 2 x RJ11
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
170 x 170 x 31 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
41 g
|
| Certification |
FCC, CE, UL, A-tick, WiFi, UPnP |
| Power requirements |
12VDC 1.25A |
| Operating humidity range |
10 - 85 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
| Storage temperature range (T-T) |
-20 - 70 °C |
| Power LED |
 |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, G.992.1(G.dmt), G.992.2 (G.lite), T1.413i2 Issue 2, G.992.3 (Annex A), G.992.5 (Annex A)
|
| ADSL specification |
Annex A |
| VPN support |
VPN Passthrough IPSec, PPTP, and L2TP |
|
|
|
|
|
|
|
|
|
|
|