IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > WLAN access points > Linksys WAP54G-EU

Wireless Access Point 802.11g

Brand: Linksys
Product code: WAP54G-EU
EAN/UPC code: 0745883555475, 4260039341079
Category: WLAN access points 
Release date: 21 Nov 2007
Info modified on: 25 Sep 2008 14:35:02
Warranty: 1 year warranty
 PDF specs

Wireless-G Access Point
WAP54G-EU Linksys
19k

Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times faster than the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also work with existing 11Mbps Wireless-B equipment.

The Linksys Wireless-G Access Point lets ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate (max) 54 Mbit/s
Wireless LAN features
Indoors max range 100 m
Frequency band 2.4 GHz
Open space max range 450 m
Networking
Internal
Number of users 256 user(s)
Networking features LAN, WLAN,VPN
Protocols
Data link protocol IEEE 802.11g, IEEE 802.11b, IEEE 802.3,IEEE 802.3u
Connectivity
I/O ports 1 x 10/100 Auto-Cross Over (MDI/MDI-X), power
Security
Security algorithm supported WPA, WEP, SSID Broadcast, WEP Key Bits 64/128-bit
MAC address filtering
Weight & dimensions
Dimensions W x D x H 186 x 169 x 48 mm
Weight 460 g
Environmental conditions
Operating humidity range 10-80 %
Operating temperature range (T-T) 0 - 40 °C
Storage humidity 5-90 %
Storage temperature range (T-T) -20-70 °C
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Certification FCC
Energy management
Input power 12V DC
System requirements
Minimum system requirements Internet Explorer 4.0, Netscape Navigator 4.7
CD-ROM
802.11b, 802.11g Wireless Adapter w TCP/IP
Network Adapter w Ethernet
Network Cable & TCP/IP
Compatible operating systems Windows 98SE, Me, 2000, XP
Minimum processor PC 200Mhz
Minimum RAM 64 MB
Illumination/Alarms
Power LED
Connectivity LEDs
39 offers, from 39.80