|
|
|
|
- Simplifies your wireless installations by combining power and data onto one cable. - Eliminates cost and hassle of running AC power to wall- or ceiling-mounted network devices. - Works with standard Category 5 Ethernet cables. - Easy installation -- no tools, no software.
The Linksys 12 Volt Power Over Ethernet Adapter Kit lets you put your access points almost anywhere, by removing
...
More>>>
the requirement of nearby power outlets. By using the existing Category 5 Ethernet cabling to deliver power to many standard 12 volt access points and other network devices, you save the time, hassle, and expense of running AC power to the access point's installation location.
The best position for a wireless access point is usually on the ceiling, in the center of the area to be covered. Second best would be high on a nearby wall. Unfortunately, there's usually no easily accessible AC power plugs available in these locations. With the Power Over Ethernet Adapter Kit, installing the access point in these preferred spots becomes far less trouble.
The 12 Volt Power Over Ethernet Adapter Kit is a two piece set. The "Injector" sends both power and data over one Category 5 cable to your access point, wireless router or bridge. Then the tiny "Splitter", placed at the remote location, separates the network data and DC power back into two cables, and delivers them to the access point. The Injector can also be used by itself with POE-enabled network devices that accept 48 volts directly on a POE port.
When it's time to expand your wireless network, let the Linksys 12 Volt Power Over Ethernet Adapter Kit simplify your installation.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
Cat 5
|
| Power over Ethernet (PoE) |
12 V |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, 802.3u, 802.3af
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
80 x 22 x 56 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
75 g
|
|
| AC adapter input voltage |
100~240 V |
| Storage temperature range (T-T) |
-20-70 °C |
| Operating temperature range (T-T) |
0 - 40 °C |
| Storage humidity |
5-90 % |
| Certification |
FCC Class B |
|
|
|
|
|
|
|
|
|
|
|