IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > bridges & repeaters > Linksys WET54G-EU

Wireless-G Ethernet Bridge

Brand: Linksys
Product code: WET54G-EU
EAN/UPC code: 0745883556403, 4260039341772
Category: bridges & repeaters 
Release date: 21 Nov 2007
Info modified on: 22 Sep 2008 15:22:26
Warranty: 3 Year Limited Warranty
 PDF specs

Wireless-G Ethernet Bridge
WET54G-EU Linksys
12k

The versatile Wireless-G Ethernet Bridge can make any wired Ethernet-equipped device a part of your wireless network. At home, use the Bridge to connect game consoles, set-top boxes, or computers to your Wireless-G network and its shared high-speed Internet connection. In the office, convert your Ethernet-wired printer, camera, notebook or desktop into a wireless networked device.
It's completely ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate (max) 54 Mbit/s
Networking
Data link protocol 802.11b: CCK (11Mbps), CCK (5.5Mbps), DQPSK (2Mbps), DBPSK (1Mbps), 802.11g: OFDM (54Mbps)
Frequency band 2.4 GHz
Connectivity
Connectivity technology Wireless
Cabling technology Cat 5
I/O ports 1x 10/100 Auto-Crossover (MDI/MDI-X)
1x Power
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Certification FCC, CE
Security
Security algorithm supported WPA, WEP
System requirements
Minimum system requirements CD-ROM
Network Adapter Ethernet (UTP CAT 5)
Cabling TCP/IP per PC
Internet Explorer 4.0/Netscape
Navigator 4.0
Compatible operating systems Microsoft Windows 98SE, 2000, Me, XP
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 10-85 %
Storage temperature range (T-T) -20-70 °C
Storage humidity 5-95 %
Weight & dimensions
Weight 240 g
Dimensions W x D x H 126 x 27 x 107 mm
Illumination/Alarms
Power LED
43 offers, from 50.78