|
|
|
|
|
|
| A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot". |
 |
 |
 |
|
|
The Linksys Wireless-G PCI Card installs in most desktops and lets you put your computer almost anywhere in the building, without the cost and hassle of running network cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging
...
More>>>
to chat with friends, and share files and other resources such as printers and network storage with other computers on the network.
The Wireless-G PCI Card connects you with Wireless-G networks at an incredible 54Mbps! And for added versatility, it can also interoperate with all the 11Mbps Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country. And in either mode, your wireless communications are protected by up to 128-bit encryption and the new industrial-strength WPA (Wi-Fi Protected AccessTM) security, so your data is safe.
So don't hassle with running cables through your house — get your desktop connected the easy way with the Linksys Wireless-G PCI Card.
Geen gedoe meer met kabels leggen -- verbind uw desktop met de wereld op de makkelijke manier met de Linksys Wireless-G PCI kaart.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
|
| Bandwidth |
2.4 GHz |
| Connectivity technology |
Wireless |
| Interface type |
PCI |
| Modulation |
802.11b: CCK (11 Mbps), DQPSK (2 Mbps), DBPSK (1 Mbps); 802.11g: OFDM |
| Antenna type |
5 dBi |
| Security algorithm supported |
WEP, WPA, CCX 2.0 |
| Data link protocol |
IEEE 802.11b, IEEE 802.11g |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
64 MB
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
90 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
160 x 21 x 210 mm
|
| Width |
160 mm |
| Depth |
21 mm |
|
Height
|
|
Height of the product
210 mm
|
|
| Minimum processor |
Intel Pentium - 200 MHz |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98 Second Edition / Windows ME, Microsoft Windows 2000 / XP
|
| Operating humidity range |
0 - 95 % |
| Operating temperature range (T-T) |
0 - 65 °C |
| Storage temperature range (T-T) |
-40 - 85 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
0 - 95 %
|
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, 802.11b, PCI 2.2, 2.3
|
| Certification |
FCC, CE, Wi-Fi, CCX 2.0 |
|
|
|
|
|
|
|
|
|
|
|