IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > network cards & adapters > Linksys WMP54G

Wireless-G PCI Card 802.11g

Brand: Linksys
Product code: WMP54G
EAN/UPC code: 0745883553884, 0745883555505, 745883553884, 745883555338
Category: network cards & adapters 
Release date: 23 Mar 2007
Info modified on: 07 2008 09:19:57
Warranty: 3 year warranty
 PDF specs

Wireless-G PCI Card 802.11g
WMP54G Linksys
40k

The Linksys Wireless-G PCI Card installs in most desktops and lets you put your computer almost anywhere in the building, without the cost and hassle of running network cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Bandwidth 2.4 GHz
Connectivity
Connectivity technology Wireless
Interface type PCI
Networking
Modulation 802.11b: CCK (11 Mbps), DQPSK (2 Mbps), DBPSK (1 Mbps); 802.11g: OFDM
Wireless LAN features
Antenna type 5 dBi
Security
Security algorithm supported WEP, WPA, CCX 2.0
Protocols
Data link protocol IEEE 802.11b, IEEE 802.11g
Memory
Internal memory 64 MB
Weight & dimensions
Weight 90 g
Dimensions W x D x H 160 x 21 x 210 mm
Width 160 mm
Depth 21 mm
Height 210 mm
System requirements
Minimum processor Intel Pentium - 200 MHz
Compatible operating systems Microsoft Windows 98 Second Edition / Windows ME, Microsoft Windows 2000 / XP
Environmental conditions
Operating humidity range 0 - 95 %
Operating temperature range (T-T) 0 - 65 °C
Storage temperature range (T-T) -40 - 85 °C
Non-operating relative humidity (non-condensing) 0 - 95 %
Certificates
Compliance industry standards IEEE 802.11g, 802.11b, PCI 2.2, 2.3
Certification FCC, CE, Wi-Fi, CCX 2.0
79 offers, from 16.57