IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > network cards & adapters > Linksys WPC54G

Wireless-G PC Card 802.11g

Brand: Linksys
Product code: WPC54G
EAN/UPC code: 745883555321, 0745883553877, 0745883555499, 0745883555321
Category: network cards & adapters 
Release date: 23 Mar 2007
Info modified on: 19 Aug 2008 17:22:07
 PDF specs

Wireless-G PC Card 802.11g
WPC54G Linksys
26k

Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times faster than the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country ≈ but since they share the same 2.4GHz radio band, Wireless-G devices can also work with existing 11Mbps Wireless-B equipment.

The new Wireless-G Notebook Adapter from ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Bandwidth 2.4 GHz
Connectivity
Connectivity technology Wireless
Interface type CardBus
Networking
Networking features TCP/IP
Security
Security algorithm supported 128-bit WEP, 64-bit WEP
Protocols
Data link protocol IEEE 802.11b, IEEE 802.11g
Weight & dimensions
Weight 47 g
Dimensions W x D x H 54 x 115 x 8 mm
Weight & dimensions
Width 54 mm
Depth 115 mm
Height 8 mm
System requirements
Minimum processor Intel Pentium - 200 MHz
Compatible operating systems Windows 98, ME, 2000, XP
Environmental conditions
Operating humidity range 5 - 95 %
Operating temperature range (T-T) 0 - 55 °C
73 offers, from 15.97