IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > bridges & repeaters > Linksys WRE54G-EU

Wireless Range Expander 802.11g

Brand: Linksys
Product code: WRE54G-EU
EAN/UPC code: 4260039342717
Category: bridges & repeaters 
Release date: 21 Nov 2007
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

Wireless Range Expander 802.11g
WRE54G-EU Linksys
23k

Expand the range of your wireless network! The Linksys Wireless-G Range Expander is the easy way to increase the effective coverage of your wireless network.

Unlike adding a traditional access point to your network to expand wireless coverage, the Wireless-G Range Expander does not need to be connected to the network by a data cable. Just put it within range of your main access point or wireless ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate (max) 54 Mbit/s
Networking
Networking features IEEE802.11b, IEEE802.11g
Connectivity
Connectivity technology Wireless
Certificates
Compliance industry standards FCC, CE, UL
Security
Security algorithm supported WEP 64/128 bit
System requirements
Minimum system requirements TCP/IP
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 10 - 85 %
Storage temperature range (T-T) 0-70 °C
Weight & dimensions
Dimensions W x D x H 210 x 80.7 x 45 mm
Weight 250 g
47 offers, from 57.01