IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > routers > Linksys WRT350N-EU

Wireless 802.11n Router w/ Storage Link

Brand: Linksys
Product code: WRT350N-EU
EAN/UPC code: 4260039345732
Category: routers 
Release date: 06 Jun 2007
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

Wireless 802.11n Router w/ Storage Link
WRT350N-EU Linksys
14k

Start a Wireless Network With Up To 4X the Range and 12X the Speed!
- Internet-sharing Router and 4-port Gigabit Switch, with a built in speed and range enhanced Wireless Access Point
- Also connects hard drive or flash-based USB storage devices directly to your network to share music, video, or data files
- MIMO technology uses multiple radios to create a robust signal that travels ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Networking
Connectivity technology Wireless
Supports ISDN connection
Ethernet LAN features
Full duplex
Ethernet LAN data transfer rates 10/100/1000 Mbit/s
Wireless LAN features
Antenna gain level 1.8 dBi
WLAN connection
WLAN data transfer rates supported 11 / 54 / 300
Wireless connections
ADSL features
Supports ADSL connection
Connectivity
Interface Ethernet / USB
Ethernet LAN (RJ-45) ports quantity 4
USB 2.0 ports quantity 1
Management features
Reset button
Wireless Universal Plug & Play (UPnP)
Security
Security algorithm supported WEP, WPA, WPA2
Operating system/software
Compatible operating systems Windows 2000, XP, Vista
System requirements
Minimum system requirements Internet Explorer 6.0 / Firefox 1.0
Certificates
Compliance industry standards Draft 802.11n, 802.11g, 802.11b, 802.3, 802.3u, 802.3x, 802.3ab, USB 2.0
Certification FCC, CE, IC-03, Wi-Fi
Energy management
Power requirements 12V, 1.25A
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 10 - 85 %
Storage temperature range (T-T) -20 - 60 °C
Storage humidity 5 - 90 %
Weight & dimensions
Dimensions W x D x H 188 x 40 x 176 mm
Weight 520 g
Illumination/Alarms
Power LED
17 offers, from 109.61