IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > routers > Linksys WRT54GC-EU

Compact Wireless-G Broadband

Brand: Linksys
Product code: WRT54GC-EU
EAN/UPC code: 4260039343059, 0745883563265, 4260039343042
Category: routers 
Release date: 21 Nov 2007
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

Compact Wireless-G Broadband
WRT54GC-EU Linksys
22k

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.054 Gbit/s
Networking
Connectivity technology Wireless
Networking features IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE
Supports ISDN connection
Ethernet LAN features
Cabling technology UTP CAT 5
Wireless LAN features
Channels quantity 13
WLAN connection
ADSL features
Supports ADSL connection
Connectivity
I/O ports 5 x 10/100 RJ-45,

Security
Firewall security SPI
Security algorithm supported WPA/WPA2, WEP
MAC address filtering
Operating system/software
Compatible operating systems Windows 98SE, Me, 2000, XP
System requirements
Minimum RAM 64 MB
Minimum processor 200 MHz
Certificates
Certification FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA
Energy management
Power over Ethernet (PoE) Support
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 20-80 %
Storage temperature range (T-T) -20-70 °C
Storage humidity 10-90 %
Weight & dimensions
Dimensions W x D x H 98 x 98 x 25 mm
Weight 141 g
36 offers, from 27.79  

Product comments
njrofgmu
2008-04-10 11:31:20
ucqp cwexfjlq ahcpbf xthpz hfbtkjz arkhjd dfqbn

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box