IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > network cards & adapters > Linksys WUSB54GC-UK

Compact Wireless USB Network Adapter 802.11g

Brand: Linksys
Product code: WUSB54GC-UK
EAN/UPC code:
Category: network cards & adapters 
Release date: 22 Nov 2007
Info modified on: 25 Sep 2008 10:25:52
Compact Wireless USB Network Adapter 802.11g
WUSB54GC-UK Linksys
22k

The easy way to connect your desktop or notebook to a high-speed wireless network!
Connect your USB-equipped desktop or notebook computer to a wireless network at incredible speeds with the Linksys Compact Wireless-G USB Adapter. By incorporating USB 2.0 and Wireless-G the Adapter delivers data rates up to 54Mbps (5 times as fast as 802.11b), without the trouble of opening up the case of ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Plug and Play
Networking
Networking features LAN
Modulation CCK, DQPSK, DBPSK, OFDM
Wireless LAN features
Channels quantity 13
Security
Security algorithm supported 64/128-bit WEP, WPA
Memory
Internal memory 128 MB
Technical details
Internal
Energy management
Output power 18 dBm
Weight & dimensions
Weight 23 g
Dimensions W x D x H 98 x 11 x 28 mm
System requirements
Minimum processor 400 MHz
Compatible operating systems Windows 98SE/Me/2000/XP
Environmental conditions
Operating humidity range 10-85 %
Operating temperature range (T-T) 0 - 45 °C
Storage temperature range (T-T) -20-60 °C
Storage humidity 5-90 %
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b, USB 1.1, USB 2.0
Certification FCC, Wi-Fi
10 offers, from 17.39