Start
> network cards & adapters
> Linksys WUSB54GC
|
 |
Compact Wireless USB Network Adapter 802.11g |
|
Brand: Linksys
Product code: WUSB54GC
EAN/UPC code: 0745883568598, 0745883569649, 745883568598, 0745883569656
|
Category: network cards & adapters
|
|
|
|
|
Release date: 09 Jun 2007
Info modified on: 07 2008 09:19:57
Compact Wireless USB Network Adapter 802.11g
|
|
|
|
|
|
| A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot". |
 |
 |
 |
|
|
The easy way to connect your desktop or notebook to a high-speed wireless network! Connect your USB-equipped desktop or notebook computer to a wireless network at incredible speeds with the Linksys Compact Wireless-G USB Adapter. By incorporating USB 2.0 and Wireless-G the Adapter delivers data rates up to 54Mbps (5 times as fast as 802.11b), without the trouble of opening up the case of
...
More>>>
your desktop computer.
To install, simply plug the Adapter into any available USB port. (It's compatible with both USB 1.1 and 2.0 ports, but 2.0 will yield the fastest speeds.) You can plug it directly into your PC, or use the included USB extension cord to put the Adapter anywhere you'd like, up to five feet away.
It gets its power through the USB connection, so no power cord is necessary. The included Setup Wizard walks you through configuring the Adapter to your wireless network settings, step by step. The Compact Wireless-G USB Adapter is also compatible with the Wireless-B (802.11b) network standard, with data rates up to 11Mbps. And your wireless communications can be protected by industrial-strength WPA and 128-bit encryption, so your data stays secure.
The Compact Wireless-G USB Adapter lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and hard disk storage space with other computers on the network. You'll also be able to connect with any of the growing number of public hotspots springing up in coffee shops, airport lounges, hotels and convention centers.
So don't hassle with running cables through your house -- get connected the easy way with the Compact Wireless-G USB Adapter.
Features: - Connects your desktop or notebook to a wireless network at up to 54Mbps when used with a USB 2.0 port. - Easy, no-tools setup on any desktop or notebook computer with USB support. - Also compatible with Wireless-B networks (at 11Mbps). - Wireless communications are protected by WPA and up to 128-bit data encryption.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
|
| Connectivity technology |
Wireless |
| Interface type |
USB |
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
| Networking features |
LAN |
| Modulation |
CCK, DQPSK, DBPSK, OFDM |
| Channels quantity |
13 |
| Security algorithm supported |
64/128-bit WEP, WPA |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Output power |
18 dBm |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
23 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
98 x 11 x 28 mm
|
|
| Minimum processor |
400 MHz |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/Me/2000/XP
|
| Operating humidity range |
10-85 % |
| Operating temperature range (T-T) |
0 - 45 °C |
| Storage temperature range (T-T) |
-20-60 °C |
| Storage humidity |
5-90 % |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, USB 1.1, USB 2.0
|
| Certification |
FCC, Wi-Fi |
|
|
|
|
|
|
|
|
|
|
|