IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > read only CD/DVD drives > Lite-On DH-16D2P-04C

DH-16D2P-04C

Brand: Lite-On
Product code: DH-16D2P-04C
EAN/UPC code:
Category: read only CD/DVD drives 
DVD-ROM DH-16D2P-04C { 16xDVD/48xCD, int., IDE } OEM
DH-16D2P-04C Lite-On
13k

Features
- Supported by Windows Vista.
- ATAPI/E-IDE Half-Height 48X CD-ROM and 16X DVD-ROM Read Speed.
- SMART-X function adjusts CD-DA / VCD / DVD data extraction to a fastest allowable speed according to both data request rate from host and disk quality.
- ABS mechanism to reduce vibration & noise while high speed rotating.
- Belt Tray Loading Mechanism.
... More>>>

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
Optical drive
Internal
DVD read speed 16 x
Interface IDE/ATA
Number of disks 1
Weight & dimensions
Dimensions W x D x H 145x170x41.3 mm
Weight 0.7 g
System requirements
Minimum RAM 128 MB
Minimum processor Pentium 4 1.3MHz
System requirements
Mac compatibility
Compatible operating systems Microsoft Windows 2000 / XP / Vista
Environmental conditions
Operating temperature range (T-T) 5 - 45 °C
Operating humidity range 15-80 %
Endurance
Mean time between failures (MTBF) 70000 h
14 offers, from 10.49