IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > read only CD/DVD drives > Lite-On DH-16D2S-02C

DH-16D2S DVD-ROM SATA Black

Brand: Lite-On
Product code: DH-16D2S-02C
EAN/UPC code:
Category: read only CD/DVD drives 
DH-16D2S DVD-ROM SATA Black
DH-16D2S-02C Lite-On
20k

- Features Serial ATA (SATA) connectivity.
- ATAPI/E-IDE Half-Height 48X CD-ROM and 16X DVD-ROM Read Speed
- SMART-X function adjusts CD-DA / VCD / DVD data extraction to a fastest allowable speed according to both data request rate from host and disk quality
- ABS mechanism to reduce vibration & noise while high speed rotating
- Belt Tray Loading Mechanism
- DVD read compliant: DVD ... More>>>

Specs
Alternatives
Options
Reading speed
CD read speed 48 x
Optical drive
Internal
DVD read speed 16 x
Interface EIDE/ATA
Weight & dimensions
Dimensions W x D x H 145 x 170 x 41.3 mm
Weight 700 g
System requirements
Minimum RAM 128 MB
Minimum processor Pentium 4 1.3 MHz
Minimum hard disk space 650 MB
Mac compatibility
System requirements
Compatible operating systems Windows 2000/ XP/ Vista
Environmental conditions
Operating temperature range (T-T) 5 - 45 °C
Operating humidity range 15 - 80 %
Non-operating relative humidity (non-condensing) 15 - 95 %
Storage temperature range (T-T) -35 - 60 °C
Endurance
Mean time between failures (MTBF) 70000 h
Colour
Colour of product Black
47 offers, from 9.10