The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PC's. - Bluetooth is another modern (wireless) connection method.
Experience the superior precision of high-performance laser!
Delivering extraordinary control on virtually any surface, Logitech laser technology makes optical obsolete. The MX™400 is ready to use in seconds, and comes with a 5-year warranty and full product support.
- Move flawlessly on surfaces where optical mice can't go. Performance Laser Tracking provides state-of-the-art
...
More>>>
laser technology for unmatched precision and control. - Experience the unique comfort grip. With gently contoured sides and soft rubber grips; the MX400 is designed for enhanced support and comfort. - View digital photos and spreadsheets. Instantly zoom in and out, scroll horizontally or vertically with the Tilt Wheel plus Zoom. - Speed-browse on the web and navigate more easily with the MX400's universal Forward/Back buttons. - Just plug and play! The MX400 is extremely simple to install; simply connect the mouse to the USB or PS/2 port and it's ready to use! - Go with the global leader! Logitech makes more mice than anyone in the world. Look to Logitech for proven technology, world-class quality, and unmatched reliability.
<<<Less
Specs
Alternatives
Options
Input device
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, PS/2
Buttons quantity
5
Connectivity technology
Wired
Movement detection technology
Laser
Scroll wheel
Platform
Mac compatibility
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 98, 2000, Me, XP, Mac® OS X 10.2.8+
Connectivity
I/O ports
An interface on a device to which you can connect another device.