A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Unsurpassed image quality, with an extra large glass lens.
Enjoy true-to-life video calls with twice the image clarity of conventional webcams, thanks to the precision-engineered, 5-element glass lens. QuickCam® Ultra Vision uses Logitech RightLight™2 Technology to give you the highest quality image regardless of your lighting, and RightSound™ for clear, echo-free audio. It´s video
...
More>>>
calling that truly is true-to-life.
Superior image clarity A true 1.3 megapixel sensor coupled with RightLight™ 2 Technology enables you to capture fine details in dim, side- and back-lit situations.
Integrated microphone Logitech's exclusive RightSound™ technology ensures your voice comes through clear and echo-free.
Logitech® Video Effects™ Express your unique personality by using Logitech Video Effects. Choose the avatar or face accessory that suits your mood.
Quick preview button See yourself before joining a video call.
Snapshot button Take still pictures with one press.
<<<Less
Specs
Alternatives
Options
Video
Digital video capture speed
30 fps
Maximum resolution
640 x 480 pixels
Video capture resolution
640 x 480 pixels
Still image
Maximum resolution (still pictures)
1280 x 960 pixels
Camera
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Audio
Built-in microphone
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Cable length
2 m
Cable type
USB
System requirements
Minimum hard disk space
200 MB
Minimum processor
Pentium 4 1.4 / AMD Athlon 1 GHz
Mac compatibility
Minimum RAM
128 MB
Minimum system requirements
CD ROM 16 bit display adaptor Sound Card, Speakers 1.1/2.0 USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 2000, XP
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.