The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Specs
Alternatives
Options
Input device
Connectivity technology
Bluetooth Wireless
Mouse included
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB
System requirements
Minimum processor
Pentium
System requirements
Minimum system requirements
USB CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP (Home, Pro, Tablet, Media Center Edition)