The Logitech Dialog 320 desktop microphone uses Logitech's exclusive Noise Cancelling Amplification Technology (NCAT) technology to filter out unwanted background noise. The microphone stands on the desktop or it can be attached to the monitor (mounts included). And the high-tech look of this microphone will match with any home/office desk.
The Dialog 320 microphone is an excellent choice ...
More>>>for the following applications: - Voice-over-IP - Internet voice chat - Video conferencing - Multiplayer Internet gaming
Features: - Ideal for use with all Voice-over-IP and interactive audio applications including Internet voice chat, multiplayer internet gaming, video conferencing, language and other interactive training and speech recognition and continuous dictation. - High-tech colour matches home office decor - Mounts to monitor or stands on desk - Weighted base increases the microphone stability on the desk
<<<Less
Specs
Alternatives
Options
Microphone
Microphone operation mode
Mono
Microphone frequency
100 - 16000 Hz
Microphone sensitivity
-67 dB
Impedance
2000 Ω
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Connectivity
Connectivity technology
3.5mm jack
I/O ports
An interface on a device to which you can connect another device.
1 x 3.5mm
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version