A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your team mates in games.
WindStop™ microphone Reduces wind noise; perfect for outdoor and in-car use.
Flexible flip clip Soft-touch earclip provides a comfortable fit on either ear.
Volume Up/Down Adjust volume or mute your call with one touch.
Don't let a little breeze ruin your conversation. Enjoy
...
More>>>
hands-free convenience with the comfortable Logitech® Mobile Traveller Headset. With the WindStop™ microphone to minimize wind noise, your voice comes in loudly and clearly, no matter where you are. With up to eight hours of talk time, this Bluetooth® headset has the performance you need to stay in touch when you are on the go. The headset features a flexible flip clip that adjusts comfortably on either ear, and at only a half an ounce, it's light enough for extended wear. Answer or end calls with a one-touch button (phone model dependent), and adjust volume without having to reach for your phone. Simply pair with your Bluetooth® mobile phone and go.
Enjoy freedom from cords. No additional phone dongle is needed to enjoy 10 meters (30 feet) of range. It also works with your Bluetooth®-compatible PC. And Bluetooth® v1.2 gives you adaptive frequency-hopping, quick connect time, and improved audio quality. Bluetooth® ensures effortless and secure connections between mobile devices. Bluetooth® v1.2 offers more advanced performance, including better interference prevention and faster pairing to other devices. Listen clearly. Sleek noise-canceling WindStop™ microphone delivers superior audio quality in windy environments. Have quick and easy operation with single-finger functionality. Adjust the volume or mute your call easily. Talk for up to 8 hours! Enjoy full-working day operation. Specially engineered, patent pending microphone filter eliminates wind noise without electronics that reduce battery life. Put it in your pocket. It´s slim (15mm wide) and super lightweight (1/2 oz.). <<<Less
Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
binaural
Energy management
Standby time
300 h
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
8 h
Connectivity
Connectivity technology
Bluetooth
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth 1.2
Colour
Colour of product
Silver
System requirements
Compatibility
Telephone
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.