The Protection Box is designed to filter the power supply for delicate equipment to protect it against surges, interference and the indirect effects of lightning. The high performance of the Protection Box is based on an advanced design with surge protection in compliance with IEC 61643-1.
Free insurance
MGE offers insurance for the equipment connected
...
More>>>
(applicable for EU countries and Norway only). This insurance is included in the purchase price of the Protection Box and covers up to €50,000 for an 8 socket model to cover damage caused by a failure of the surge protection.
And lots of features to simplify life
Power on and surge protection active indicators. Cable tidies and cable markers supplied (5 and 8 socket models). Sockets arranged to allow blocs to be stacked side by side. Shuttered sockets.
Complete protection
The Protection Box range has models with 1, 5 or 8 sockets. Some models also provide protection for telephone connections that can carry surges to the equipment. Tel models: with telephone / broadband Internet access protection Tel + TV models: with telephone / broadband Internet access protection + Audio/Video protection module (surge protection for television and FM radio with TV and F-Type connectors)
Practical and economical:
Replaceable surge protection module (Protection Box 5 Tel, 5 Tel + TV and 8 Tel+TV)
The surge protective devices for these models are grouped into a pluggable module for:
-easy replacement if the surge protective devices are destroyed by a major surge (no need to disconnect the equipment and the pluggable unit is a MGE standard replacement part)
-can be updated (adding functions, changing connectors, etc.)
<<<Less
Specs
Alternatives
Options
Energy management
Surge energy rating
1110 J
Nominal input voltage
220 V
Outlets quantity
1
Maximum spike current
30000 A
Colour
Colour of product
Black
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
105 x 67 x 70 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.