Once you have a UPS (Ininterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn of your computer.
Ellipse ASR UPSs not only provide a battery backed up supply to keep equipment operating when there is a power cut but also provide effective protection against damaging surges.
- Ellipse ASR (Advanced Surge Reduction) UPSs include a high performance surge protective device which complies with IEC 616431. - Ellipse ASR UPSs also protect telephone, broadband and Ethernet 10/100 MB for complete
...
More>>>
protection. -4 sockets (375/600/750 models) or 8 sockets (1000/1500 models) - Practical: French, "Schuko" and universal sockets Also available with IEC sockets.
Extra flat for easy installation in all business environments:
- Vertical box format or below the desk - Horizontal under a monitor - 19" rack mounted (optional 2U kit)
The USBS models are designed for compatibility with a wide variety of computers:
- Combined USB and serial ports - Power management software available under Windows, Linux and Mac OS
<<<Less
Specs
Alternatives
Options
Energy management
Output power capacity (VA)
600 VA
Output power capacity (Watts)
360 W
Nominal input voltage
184 - 264 V
Nominal output voltage
230 V
Output connections
4x FR
Battery technology
Sealed Lead Acid
Power supply input frequency
50 - 60 Hz
Technical details
Typical backup time at half load
15 min
Typical backup time at full load
7 min
Mac compatibility
Connectivity
I/O ports
An interface on a device to which you can connect another device.
2x RJ-45
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
82 x 265 x 270 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4200 g
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP/2003/2000/98/95/Me/NT, Mandrake Linux, Mandriva Linux, Red Hat Linux, Suse Novell, Debian GNU/Linux, MacOSX
Networking
Networking features
10/100Base-T Ethernet
Certificates
Certification
Safety: IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark EMC: IEC 62040-2 / EN 50 091-2 Surge protection: IEC 61643-1