IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > uninterruptible power supplies (UPS) > MGE 66769

Pulsar Ellipse ASR 600VA USBS

Brand: MGE
Product code: 66769
EAN/UPC code: 3553340667695
Category: uninterruptible power supplies (UPS) 
Release date: 07 Sep 2005
Info modified on: 07 2008 09:19:57
 PDF specs

Pulsar Ellipse ASR 600VA USBS FR sockets
66769 MGE
37k

25k
45k
19k

Ellipse ASR UPSs not only provide a battery backed up supply to keep equipment operating when there is a power cut but also provide effective protection against damaging surges.

- Ellipse ASR (Advanced Surge Reduction) UPSs include a high performance surge protective device which complies with IEC 616431.
- Ellipse ASR UPSs also protect telephone, broadband and Ethernet 10/100 MB for complete ... More>>>

Specs
Alternatives
Options
Energy management
Output power capacity (VA) 600 VA
Output power capacity (Watts) 360 W
Nominal input voltage 184 - 264 V
Nominal output voltage 230 V
Output connections 4x Multi-way sockets:
French
Battery type Compact sealed lead acid
Power supply input frequency 50 - 60 Hz
Technical details
Typical backup time at half load 15 min
Typical backup time at full load 7 min
Mac compatibility
Connectivity
I/O ports 2x RJ-45
1x Combined USB / serial port
Weight & dimensions
Dimensions W x D x H 82 x 265 x 270 mm
Weight 4200 g
System requirements
Compatible operating systems Windows XP/2003/2000/98/95/Me/NT, Mandrake Linux, Mandriva Linux, Red Hat Linux, Suse Novell, Debian GNU/Linux, MacOSX
Networking
Networking features 10/100Base-T Ethernet
Certificates
Certification Safety: IEC/EN 62040-1-1, IEC/EN 60950, CB Report, CE mark
EMC: IEC 62040-2 / EN 50 091-2
Surge protection: IEC 61643-1
Illumination/Alarms
Audible Alarms Yes
LED indicators Battery replacement
40 offers, from €70.15