IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > rechargeable batteries > MGE 68186

Pulsar EXB Rack

Brand: MGE
Product code: 68186
EAN/UPC code: 3553340681868
Category: rechargeable batteries 
Release date: 28 May 2006
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

Pulsar EXB Rack RT2U, 1000/1500 VA
68186 MGE
28k

Maximum availability

- Configuration. Double conversion on-line UPS with automatic by-pass and power correction factor.
- Powershare. The Pulsar output sockets are individually controlled to provide load-shedding to maximise the backup time and provide remote reboot and sequential start-up as standard.
- Continuous power supply.
- Hot swappable batteries.
- The HotSwap MBP ... More>>>

Specs
Alternatives
Options
Energy management
Battery technology Sealed Lead Acid
Output voltage 200/208/220/230/240/250 V
Input voltage 100/120/140/160- 284 V
Capacity 1350 W
Technical details
Form factor Rack (2U)
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Weight & dimensions
Dimensions W x D x H 86.5 x 440 x 480 mm
Weight 24500 g
Colour
Colour of product Grey
39 offers, from 399.48