IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > power distribution units PDUs > MGE 68436

FlexPDU DIN version

Brand: MGE
Product code: 68436
EAN/UPC code: 3553340684364
Category: power distribution units PDUs 
Release date: 26 May 2006
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

FlexPDU DIN version, 8 Sockets
68436 MGE
53k

Having the right connectors just where you need them

- FlexPDUs (Power Distribution Units) are flexible mounting multiway socket blocks for easy connection of multiple loads or either free-standing or rack-mounted UPSs.

- FlexPDUs have a large number of sockets (8 French or Schuko sockets, 6 BS sockets or 12 IEC 10A sockets) which fit into a very compact unit (1U - 19").

- ... More>>>

Specs
Alternatives
Options
Technical details
Nominal input voltage 220-230-240-250 V
Output connections 8 x DIN
1 X IEC 16A (cascading)
Input connection type 1 IEC C20 (16A)
Colour of product Black
Maximum input current per phase 16 A
Technical details
Certification DIN 49 440-1, DIN 49 440-5, DIN 49 440-6
CE, UL
Environmental conditions
Operating temperature range (T-T) 0 - 45 °C
Weight & dimensions
Dimensions W x D x H 483 x 80 x 44 mm
33 offers, from €88.49