IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > hubs & concentrators > Macally HUB-UF

Firewire & USB 2.0 combo HUB

Brand: Macally
Product code: HUB-UF
EAN/UPC code:
Category: hubs & concentrators 
Release date: 16 Jul 2005
Info modified on: 07 2008 09:19:57
Warranty: 3 year warranty
FireWire & USB2.0 Combo Hub - 2 FireWire ports & 4 USB 2.0 ports
HUB-UF Macally
7k

This ice white USB2.0 and FireWire Combo hub is designed for users who would like to connect both USB 2.0 (OSX) / USB 1.1 (OS9.x) and FireWire devices easily to their computer.


- Provides both FireWire and USB 2.0 Hi-Speed ports in one hub
- Convenient vertical ,horizontal or magnetic mounting base
- Provides 2 FireWire ports with up to 400Mbps data transfer rate
- Provides 4 ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate 480 Mbit/s
System requirements
Compatible operating systems MacOS 10.1 - USB 2.0 / MacOS 8.6, 9.x - USB 1.1
Mac compatibility
Connectivity
Ports quantity 6
Cabling technology Plug and play
Interface FireWire, USB
Connectivity
I/O ports 4 x USB 2.0
2 x FireWire
Energy management
Power requirements Includes AC adaptor
Colour
Colour of product White
Weight & dimensions
Dimensions W x D x H 101.6 x 58.4 x 27.9 mm
Weight 124.7 g