The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
The Macally iKey5 is an economic and comfortable slim USB keyboard with two USB ports. The enhanced low profile keycaps reduce keystroke travel distances and ease pressure on your fingertips.
Features -105 key slim USB keyboard -Thin keycaps with sensitive and responsive touch -CD eject, volume controls and power off button -2 Built-in USB ports on the back of the keyboard -Low
...
More>>>
profile for easy storage inside a keyboard drawer
<<<Less
Specs
Alternatives
Options
Input device
Connectivity technology
Wired
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Button functions
CD eject, volume controls & power
Keys
105
System requirements
Minimum system requirements
USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version