The domestic versions of appliances designed for professional chefs, our Compact and Cuisine Systeme processors are simple to use, sturdy and efficient. Use your Magimix food processor to prepare delicious summer time treats using the wide selection of accessories available. And don’t forget that irresistible home-baked bread! Magimix 3200 compact is ideal for the average family
...
More>>>
and comes with an integrated mini processor, midi bowl and a larger 2.6 litre main bowl. Free disc offer included delivered with 2mm Reversible Slicing-Grating disc & 4mm Reversible Slicing-Grating Disc. <<<Less
Specs
Alternatives
Options
Technical details
Non-slip feet
Easy to clean
Power
700 W
Pulse function
Bowl capacity
2.6 L
Dough tool
Lemon squeezer
Shredding (food)
Slicing
Potato grater
Colour
Colour of product
Silver
Weight & dimensions
Height
Height of the product
362 mm
Width
190 mm
Depth
255 mm
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.