These devices make it possible to control your home equipment from a distance. Never get up again!
Controls and dims lighting up to 300W. The LM12 Lamp module is a dimmer module that can be connected easily; no installation is required. It can just be plugged into the wall socket, after which a lighting device between 40 and 300W can be plugged into the front of the module. Remote control via the mains using Marmitek X-10 signals (‘On’, ‘Off’, ‘Dim’ and ‘Bright’).
Specs
Alternatives
Options
Technical details
Connectivity technology
Controllable from a distance with Marmitek X-10 signal through the existing house wiring
Technical details
Compatibility
Marmitek X-10 Home Automation
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.