This external multi-display upgrade is a compact box which sits outside your system and connects to the VGA output of compatible notebook or desktop computers. The multi-display configuration delivered by DualHead2Go Digital Edition permits working with multiple full-screen documents or applications simultaneously—eliminating the need to constantly open, close, or minimize applications. It is the
...
More>>>
ideal solution for professional and business users looking for a simple and cost-effective solution to quickly increase their productivity.
Through patent-pending technology, the operating system detects the DualHead2Go Digital Edition as an ultra-widescreen monitor which is then split into two or more standard resolutions compatible with the attached displays. DualHead2Go Digital Edition also enables support for high resolution panels, offering a stretched desktop of up to 3840x1200 (or dual 1920x1200)1 across two displays.
Features: -Add two independent displays to your notebook or desktop system and create a fully symmetrical DualHead® setup. -Run your desktop at up to 3840 x 1200 resolution stretched across two displays (1920x1200 per display)1. -Harness the full graphics rendering power of your existing notebook or desktop computer. This includes the full video and 3D capabilities of your embedded graphics solution. -Upgrade Intel integrated graphics on a desktop to DualHead® without opening the chassis of the computer. -Matrox PowerDesk SE software (for Windows only) seamlessly manages window positioning and message pop-ups and offers the flexibility to select a wider range of resolutions, including support for widescreen and standard aspect ratios. -Compact device that may easily be taken on the road with you. -Can be used with either analog1 or digital panels. -Compatible with both Windows and Mac operating systems.
<<<Less
Specs
Alternatives
Options
Technical details
Ports quantity
2
Supported resolution (computer formats)
2048 x 768, 2560 x 1024, 2720 x 768, 2880 x 900, 3200 x 1200, 3360 x 1050, 3840 x 1080, 3840 x 1200