IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > GPS/navigators > Medion MD96195

GoPal PNA205

Brand: Medion
Product code: MD96195
EAN/UPC code:
Product family: %%family_name%%
Category: GPS/navigators 
With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Release date: 10 Jan 2007
Info modified on: 20 Jun 2009 12:30:01
 PDF specs

GoPal PNA205 Navigation System
MD96195 Medion
331k

204k

Easily navigate your way on this small and light navigation system! The PNA205 has a 2.8" color touch screen, which is easy to read.

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Hiking, hunting, skiing, or other off-road activities
Geocaching (GPS stash hunt)
In-car
Driving on the road
Aviation
Flying a plane
Bike/Scooter
GPS Performance
GPS receiver
GPS receiver integrated in or supported by this product
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Display number of colours
Maximum number of viewable colors.
0.065536 M
Display size
Size of the display for this product
2.8 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
256 MB
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
276 MHz
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Centrality Atlas II
Connectivity
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
System requirements
Minimum processor Intel Pentium 750MHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98SE/ME/2000/XP
Energy management
Battery type
Description of battery supplied with the product
AA
Number of batteries supported 4
Storage media
MultiMediaCard (MMC) support
Secure Digital (SD) support
Operating system/software
Bundled software GoPal Navigator ME 2.0
Operating system provided Windows CE 4.2
Basemap
Basemap installed on the GPS
 

Product comments
keithd
2009-05-03 22:20:53
i have medion pna205 the book says that i have mp3 but can not see it y
at.haslam
2009-01-01 08:30:40
i also can't find a mp3 player help me plz
david.kruczek
2008-10-12 16:37:20
I have a madion GoPal 205 was working fine now the screen as gone blanck. And the reset did not work can you help me please.
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box