The Metrologic Voyager hand-held, single-line scanners have united form with function to become the industry benchmark for value and performance. These sleek scanners feature a patented automatic infrared activation and decode all standard 1D bar codes, including RSS codes.
For presentation scanning, Voyager come with a stand and in-stand-auto-detection technology.
Automatic trigger Use
...
More>>>
scanner as either a hand-held device or a fixed presentation scanner when mounted in the stand
650-nanometer laser Equipped with a high-visibility laser allowing the user to place the line on bar code
FlashROM Update firmware from any PC via MetroSet®2 software provided free from Metrologic
Parsing (data editing) Bar code data can be formatted to meet the requirements of host system
<<<Less
Specs
Alternatives
Options
Scanning
Light source
VLD
Working distance
203 mm
Wavelength
650 nm
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
PC Keyboard Wedge
Energy management
Input voltage
5 V
Current consumption
100 mA
Technical details
Electromagnetic emissions
FCC Class B
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
45 x 40 x 198 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
149 g
Colour
Colour of product
Black
Certificates
Certification
Class 1; IEC60825-1:1993/A1:1997+A2:2001 Class 1; EN60825-1:1994/A11:1996+A2:2001