The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
There are no other features or fixes included in this service pack; it will only allow for the inclusion of additional product keys. When using SP2c product keys: - The keys must be used with SP2c media. - New images must be created to accommodate the new product keys. - System builders who use imaging will be required to create a new image from the SP2c release. A hot-fix will not be provided.
Multiple ...
More>>>User Interface (MUI) Language Packs You can configure support for multiple languages in your run-time image by adding Multiple User Interface (MUI) packs. MUI language packs enable you to localize your run-time image for multiple locales.
<<<Less
Specs
Alternatives
Options
System requirements
Minimum hard disk space
1536 MB
Minimum RAM
64 MB
Minimum processor
Pentium 233 MHz
Minimum system requirements
SVGA (800 x 600)
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows XP Professional
System requirements
Mac compatibility
Technical details
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities