The TMA1600 is compatible with the ScanMaker 9800XL only. Offering a very large 16“ x 12“ scan area, film can be scanned with a maximum density of 3.7D, sufficient for the most demanding requirements. This high density allows large amounts of detail to be retrieved from the film with accurate colour values.
The combination of high density and high 1600 x 3200dpi optical resolution means
...
More>>>
that large contact sheets and high quality final scans can be delivered with this adaptor, even with 35mm positive and negative film. Up to eight 5“ x 4“ exposures can be scanned in a single batch thanks to the large scan area.
A complete set of four film templates is also included for 35mm slides, 35mm strips, 6cm film and 5“ x 4“ film. These templates ensure film is correctly aligned, prior to scanning and that newton ring distrotion is eliminated by preventing contact between the scanner glass and the film.
<<<Less