IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > PDAs > Mio 5420027504544

P350 FR + MioMap Europe v3 1GB SD FR-OS

Brand: Mio
Product code: 5420027504544
EAN/UPC code:
Category: PDAs 
Release date: 19 May 2007
Info modified on: 21 Aug 2008 21:21:39
P350 FR
5420027504544 Mio
1173k

18k
6k
5k

The perfect balance between functionality and affordability. A significant upgrade from the best-selling Mio DigiWalker 168, the P350 has more memory, a faster processor and full Windows Mo­bile 5.0 PDA functionality in a sleek design with a friendly price.

Windows Mobile 5.0
Put the office in your pocket, fully synchro­nized with Microsoft Office data.

Embedded GPS ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT
Colour
Display number of colours 0.065000 M
Display diagonal 3.5 "
Pointing device Stylus
Memory
Internal memory 64 MB
Internal memory type Flash, SDRAM
Flash memory 128 MB
Compatible memory cards SD/MMC
Processor
Processor clock speed 400 MHz
Processor family Samsung 2440
Phone features
Phone function
GPS Performance
GPS function
GPS receiver SiRFstar III
Channels quantity 20
Operating system/software
Bundled software Microsoft Outlook
Microsoft Office Mobile
Microsoft Internet Explorer 4.0
Windows Media Player 10
Operating system provided Windows Mobile 5.0
Data transmission
Bluetooth
Camera
Camera included
Audio
Built-in microphone
Speakers mono
Audio
Audio compression formats WAV, WMA, WMV, MP3
Connectivity
Speaker/ headphone/ line-out jack
Interface USB 1.1
Environmental conditions
Storage temperature range (T-T) 0-60 °C
Operating humidity range 0-90 %
Operating temperature range (T-T) 0 - 40 °C
Certificates
Certification FCC, CE, BSMI, CCC, MIC, UL, TUV, EN50332-1
Energy management
Battery performance 1200 mAh
Battery technology Lithium-Ion
Battery life 4.5 h
Standby time 480 h
AC adapter output current 1 A
AC adapter output voltage 5 V
AC adapter frequency 50 - 60 Hz
AC adapter input voltage 100/240 V
Colour
Colour of product Silver/Black
Weight & dimensions
Weight 170 g
Dimensions W x D x H 115 x 72 x 17.8 mm