|
Display resolution
|
|
Resolution of the display for the system
240 x 320 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
| Colour |
 |
|
Display number of colours
|
|
Maximum number of viewable colors.
0.065000 M
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
3.5 "
|
| Pointing device |
Stylus |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
64 MB
|
| Internal memory type |
Flash, SDRAM |
| Flash memory |
128 MB |
| Compatible memory cards |
SD/MMC |
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Samsung 2440
|
| Phone function |
 |
| GPS function |
 |
|
GPS receiver
|
|
GPS receiver integrated in or supported by this product
SiRFstar III
|
| Channels quantity |
20 |
| Bundled software |
Microsoft Outlook Microsoft Office Mobile Microsoft Internet Explorer 4.0 Windows Media Player 10 MioMap v3 Europe |
| Operating system provided |
Windows Mobile 5.0 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Camera included |
 |
|
| Built-in microphone |
 |
| Speakers |
mono |
| Audio compression formats |
WAV, WMA, WMV, MP3 |
| Speaker/ headphone/ line-out jack |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1
|
| Storage temperature range (T-T) |
0-60 °C |
| Operating humidity range |
0-90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
| Certification |
FCC, CE, BSMI, CCC, MIC, UL, TUV, EN50332-1 |
| Battery performance |
1200 mAh |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
4.5 h
|
| Standby time |
480 h |
| AC adapter output current |
1 A |
| AC adapter output voltage |
5 V |
| AC adapter frequency |
50 - 60 Hz |
| AC adapter input voltage |
100/240 V |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
170 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
115 x 72 x 17.8 mm
|
|