IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > PDAs > Mio 5420027507804

DigiWalker P360

Brand: Mio
Product code: 5420027507804
EAN/UPC code: 5420027507804
Category: PDAs 
DigiWalker P360 240x320, SirFstarIII
5420027507804 Mio
8k

16k
8k

The Mio DigiWalker P360 is the perfect all-in-one PDA navigation device with great value. Featuring Windows Mobile® 6.0, a built-in GPS receiver, 400MHz processor and stylish design, the P360 delivers the right balance of functionality and affordability.

20-channel SiRFstarIII GPS Receiver
The latest SiRFstarIII GPS receiver provides accurate navigation in challenging environments. ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT
Display diagonal 3.5
Memory
Internal memory 512 MB
Maximum internal memory 4 GB
Compatible memory cards SD/MMC
Processor
Processor clock speed 400 MHz
Processor family Samsung 2443
Processor Samsung 2443
Phone features
Phone function
GPS Performance
GPS function
GPS receiver SiRFstarIII
Channels quantity 20
Operating system/software
Operating system provided Windows Mobile 6 Classic
Data transmission
Bluetooth
Infrared data port
Camera
Camera included
Audio
Built-in microphone
Connectivity
Speaker/ headphone/ line-out jack 1
I/O ports USB 2
Energy management
Battery performance 1350 mAh
Battery technology Lithium-Ion
Battery life 4.5 h
Weight & dimensions
Weight 170 g
Width 72 mm
Depth 17.8 mm
Height 115 mm
Media types
Secure Digital (SD) support
MultiMediaCard (MMC) support
17 offers, from €177.35  

Product comments
klohsa
2008-04-20 21:54:02
sioety vtcni uyldofgjm yjudir jfmu aotmqwk ucjrp
klohsa
2008-04-20 21:53:32
sioety vtcni uyldofgjm yjudir jfmu aotmqwk ucjrp

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box