IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > LCD TVs > Mirai DTL-742E600

42" LCD TV

Brand: Mirai
Product code: DTL-742E600
EAN/UPC code: 4710969240282
Category: LCD TVs 
Warranty: 3 year Pick up and return.
 PDF specs

42" LCD TV
DTL-742E600 Mirai

8k
6k
5k

The sensational new DTL-742E600 is one of just a handful of LCD TV’s equipped to bring you a full 1080p HD experience with incredible detail and realism. But it doesn’t stop there…

An integrated digital tuner accesses an array of free to air digital terrestrial channels and radio stations and the dual HDMI inputs open the door to the HD world by enabling you to hook up to HD-DVD, Blu-Ray, ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1920 x 1080 pixels
Display
Display diagonal 42
HD-Ready
Viewing angle, vertical 176 °
Viewing angle, horizontal 176 °
Aspect ratio 16:9
Response time 6.5 ms
Display brightness 500 cd/m²
Horizontal scan range 15 - 65 KHz
Vertical scan range 50 - 75 Hz
Contrast ratio (typical) 1200:1
Picture in Picture
Display number of colours 16.77 M
Colour
Colour of product Silver/Black
Connectivity
FM antenna
HDMI ports quantity 2
Audio (L,R) out 1
PC Audio in
Connectivity
Speaker/ headphone/ line-out jack
SCART ports quantity 2
RGB ports quantity 1
Headphone connectivity 3.5 mm
Teletext
Teletext 1000 pages
Audio
Speakers 2 x 15W
TV tuner
Signal format system DVB-T, PAL, SECAM
Ergonomics
Compatible with VESA-wall mounting system 400 x 200 mm
Energy management
Power requirements 100 - 240V, 50/60Hz
Power consumption < 300 W
Power consumption (standby) < 1 W
Certificates
Plug and Play
Weight & dimensions
Weight with stand 29000 g
Dimensions W x D x H 1053.5 x 104 x 729.8 mm
Dimensions (W x D x H) with stand 1053.5 x 319 x 798 mm
14 offers, from 801.68