IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > mobile phones > Motorola SE9734AD3N1

W377

Brand: Motorola
Product code: SE9734AD3N1
EAN/UPC code: 5025322378786
Category: mobile phones 
Release date: 23 Dec 2007
Info modified on: 25 Sep 2008 10:25:52
W377, Grey
SE9734AD3N1 Motorola
21k

52k

For design-crazy consumers who want a cost-friendly phone but aren’t prepared to compromise on a sleek form factor and superior functionality, the Motorola W377 delivers a rich feature set at an affordable price. Dare to share your moments with the embedded digital camera and Bluetooth wireless technology. Keep your memories safe with 10MB onboard memory and use your USB connection to mass storage ... More>>>

Specs
Alternatives
Options
Display
Display resolution 128 x 160 pixels
Display number of colours 0.065000 M
Display TFT
Memory
Internal memory 10 MB
Flash card support
User memory 10 MB
Camera
Camera included
Phone camera type VGA
Digital zoom 4 x
Connectivity
USB 2.0 ports quantity 1
Headphone connectivity 2.5 mm
Networking
Networking type GSM
Messaging
MMS (Multimedia Messaging Service)
Audio
FM radio
Polyphonic ring
Playable formats MP3
Colour
Colour of product Grey
Weight & dimensions
Weight 88 g
Weight & dimensions
Dimensions W x D x H 45 x 18.6 x 99 mm
Width 45 mm
Depth 18.6 mm
Height 99 mm
Energy management
Talk time 7.5 h
Standby time 250 h
Battery performance 850 mAh
Phone features
Smartphone
Alarm clock
Calendar
Vibrating alert
Phonebook capacity 500 entries
Notes
To-do list
Form factor Clamshell
GPS Performance
GPS receiver
Data transmission
Infrared data port
Bluetooth
9 offers, from €45.45