Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
- CD-R
- 10-pack CD-R 700MB/80min.
- slimcase
- 52x recording speed
- 20 packs/carton
- 720 packs/pallet
Specs
Alternatives
Options
Technical details
Native capacity
Actual medium capacity; expressed in megabytes
700 MB
Type
CD-R
Printable
Quantity
10
CD write speed
52 x
Recording time
80 min
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
486 g
Packaging data
Packaging type
slimcase
Case or master carton weight
10 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
20 pcs
Package weight
486 g
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet