| Modem speed |
24576 Kbit/s |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
8 MB
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
BCM6338
|
| Modem type |
ADSL2+ |
| Upstream data rate |
1.5 Mbit/s |
| Downstream data rate |
24 Mbit/s |
| Networking features |
Ethernet/Fast Ethernet |
| Supported protocols |
ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.5 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
- 1 x 10/100 LAN (RJ-45); - ADSL(RJ-11); - USB 1.1 B(optional);
|
|
| LED indicators |
Power: Off, Solid Green (on & normal),Flashing Green (auto provision),Red (self test in progress, / self test failure)/ LAN: Off (no device connected), Solid Green / ADSL: Off (no link detected), Solid Green(synchronized with DSLAM), Blinking Green synchronizing with DSLAM) / Internet: Off (Modem power off /in bridged mode/ no ADSL connection), Solid Green(Internet Connection Active) |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
141 x 93 x 30 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
190 g
|
| Certification |
CE, C-Tick, FCC Part 68, FCC Part 15, RoHS |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
|