A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
N E T G E A R's FA311 Ethernet Network Card connects you to other networked computers, printers, zip drives, routers, network storage and the Internet. Plug it in and you'll achieve high-speed transfer of all kinds of data.
Robust! NETGEAR's single chip design improves the reliability of your network card performance. And you'll be prepared for the future with both 3.3v PCI and low-profile PCI capability–no upgrades required.
Specs
Alternatives
Options
Bandwidth
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
0.1 Gbit/s
Connectivity
Connectivity technology
Wired
Interface type
PC PCI ver. 2.2 Network RJ-45
I/O ports
An interface on a device to which you can connect another device.
1 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Networking
Network architecture
10/100 Mbps twisted-pair RJ-45
Form factor
Description of characteristics; and/or size of the product; included by type.
Plug-in
Protocols
Data link protocol
Ethernet, Fast Ethernet
Management features
LED indicators
Link activity, port transmission speed
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
90 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
144x93 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows for Workgroups 3.11, Windows NT 3.51, 4.0 Windows 95, 98, Windows 2000, ME, Drivers inside Windows XP